Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP6402DN-EF-LF-Z

Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 500mA 8-SOICE
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 500mA 8-SOICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP6402DN-EF-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP6402DN-EF-LF-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP6402DN-EF-LF-Z-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 500mA 8-SOICE

Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 500mA 8-SOICE

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP6402DN-EF-LF-Z - 789194-MP6402DN-EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP6402DN-EF-LF-Z
789194-MP6402DN-EF-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP6402DN-EF-LF-Z 789194-MP6402DN-EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789194-MP6402DN-EF-L F-Z Series: * Family Name: MP6402 Categories: Integrated Circuits (ICs) Introduction Date: April 08, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789194-MP6402DN-EF-LF-Z
Series: *
Family Name: MP6402
Categories: Integrated Circuits (ICs)
Introduction Date: April 08, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - Linear - MP6402DN-EF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP6402DN-EF-LF-Z
PMIC - Voltage Regulators - Linear MP6402DN-EF-LF-Z
IC REG LINEAR POS ADJ 500MA

IC REG LINEAR POS ADJ 500MA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP6402DN-EF-LF-Z
LDO Voltage Regulators MP6402DN-EF-LF-Z
LDO Voltage Regulators Dual High PSRR Linear Regulator

LDO Voltage Regulators Dual High PSRR Linear Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MP6402DN-EF-LF-Z-ND 789194-MP6402DN-EF-LF-Z MP6402DN-EF-LF-Z MP6402DN-EF-LF-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP6402DN-EF-LF-Z PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Special Features Over Temperature, Short Circuit Enable, Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.8000 amps
View Details
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1220372 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details