IC REG LINEAR 1.8/2.5V 8-SOICE
LDO Voltage Regulators Dual, High PSRR 500mA Linear Regulators with Integrated Reset Circuit
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MP6402DN-EF-LF-PTR-ND | MP6402DN-EF-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| Special Features | Input Overcurrent Protection |