Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z MP6401DJ-25AD3-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789192-MP6401DJ-25AD 3-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: MP6401 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 155μA PSRR: 57dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TSOT-23-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.22V @ 300mA Introduction Date: November 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789192-MP6401DJ-25AD 3-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: MP6401 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 155μA PSRR: 57dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TSOT-23-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.22V @ 300mA Introduction Date: November 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z - 789192-MP6401DJ-25AD3-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z
789192-MP6401DJ-25AD3-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z 789192-MP6401DJ-25AD3-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789192-MP6401DJ-25AD 3-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: MP6401 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 155μA PSRR: 57dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TSOT-23-6 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.22V @ 300mA Introduction Date: November 02, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789192-MP6401DJ-25AD3-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: MP6401
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 155μA
PSRR: 57dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TSOT-23-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.22V @ 300mA
Introduction Date: November 02, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP6401DJ-25AD3-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP6401DJ-25AD3-LF-Z
IC REG LIN 2.5V 300MA TSOT23-6

IC REG LIN 2.5V 300MA TSOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 789192-MP6401DJ-25AD3-LF-Z MP6401DJ-25AD3-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MP6401DJ-25AD3-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details