Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Win Source Part Number: 994010-MP6400DJ-01-L
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 0.4V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1214-2,1589-121
Base Product Number: MP6400
Supervisory Circuits Low Quiescent Delay Supv Circuit
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
IC SUPERVISOR 1 CHANNEL TSOT23-6
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1589-1214-2-ND | 994010-MP6400DJ-01-LF-P | MP6400DJ-01-LF-P | MP6400DJ-01-LF-P | MP6400DJ-01-LF-P | MP6400DJ-01-LF-P |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 |