Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789190-MP6400DG-33-L
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.07V
Family Name: MP6400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-QFN (2x2)
Alternative Parts (Cross-Reference): TPS3818G30DRVT; TPS3818G01DRVR; TPS3818G30DRVR; TPS3808G01DRVTG4;
Introduction Date: December 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisory Circuits Low Quiescent Delay Supv Circuit
IC SUPERVISOR 1 CHANNEL 6QFN
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
IC SUPERVISOR 1 CHANNEL 6QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 789190-MP6400DG-33-LF-Z | MP6400DG-33-LF-Z-ND | MP6400DG-33-LF-Z | MP6400DG-33-LF-Z | MP6400DG-33-LF-Z | MP6400DG-33-LF-Z |
| Product Name | PMIC - PMIC - Supervisors - MP6400DG-33-LF-Z | Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Threshold | 3.07 volts | 3.07 volts | 3.07 volts | 3.07 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |