Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789189-MP6400DG-25-L
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 2.33V
Family Name: MP6400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-QFN (2x2)
Alternative Parts (Cross-Reference): TPS3818G30DRVT; TPS3818G01DRVR; TPS3818G30DRVR; TPS3808G01DRVTG4;
Introduction Date: December 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Supervisory Circuits Low Quiescent Delay Supv Circuit
IC SUPERVISOR 1 CHANNEL 6QFN
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
IC SUPERVISOR 1 CHANNEL 6QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MP6400DG-25-LF-Z-ND | 789189-MP6400DG-25-LF-Z | MP6400DG-25-LF-Z | MP6400DG-25-LF-Z | MP6400DG-25-LF-Z | MP6400DG-25-LF-Z |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MP6400DG-25-LF-Z | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | |||
| Pins | 6 |