Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079126-MP6400DG-09-
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 0.84V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisory Circuits Low Quiescent Delay Supv Circuit
IC SUPERVISOR 1 CHANNEL 6QFN
IC SUPERVISOR 1 CHANNEL 6QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1079126-MP6400DG-09-LF-Z | MP6400DG-09-LF-Z-ND | MP6400DG-09-LF-Z | MP6400DG-09-LF-Z | MP6400DG-09-LF-Z | MP6400DG-09-LF-Z |
| Product Name | PMIC - PMIC - Supervisors - MP6400DG-09-LF-Z | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 6-QFN (2x2) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | ||
| Threshold | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts |