Monolithic Power Systems, Inc. Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) MP62551DJ-LF-P

Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3486
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3486
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62551DJ-LF-P
PMIC - Power Distribution Switches, Load Drivers MP62551DJ-LF-P
IC PWR SWTCH N-CHAN 1:1 TSOT23-6

IC PWR SWTCH N-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 54AH3486 MP62551DJ-LF-P
Product Name Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details