Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885645-MP62550DJ-LF-
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MP62550
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1928-ND, 1589-1928-6, 1589-1928-1, 1589-1928-2, 1589-1928
Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch
IC PWR SWTCH N-CHAN 1:1 TSOT23-6
| Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MP62550DJ-LF-Z | 541-MP62550DJ-LF-Z | MP62550DJ-LF-Z |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-Z | Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch | PMIC - Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 F (-40 C) |