Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-P MP62550DJ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789187-MP62550DJ-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Thin, TSOT-23-6 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789187-MP62550DJ-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Thin, TSOT-23-6 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-P
MP62550DJ-LF-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-P MP62550DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789187-MP62550DJ-LF- P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Thin, TSOT-23-6 Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789187-MP62550DJ-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3484
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3484
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch - 541-MP62550DJ-LF-P - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch
541-MP62550DJ-LF-P
Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch 541-MP62550DJ-LF-P
Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch

Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62550DJ-LF-P
PMIC - Power Distribution Switches, Load Drivers MP62550DJ-LF-P
IC PWR SWTCH N-CHAN 1:1 TSOT23-6

IC PWR SWTCH N-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62550DJ-LF-P 54AH3484 541-MP62550DJ-LF-P MP62550DJ-LF-P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DJ-LF-P Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) Power Switch ICs - Power Distribution 1Ch .06-1.7A Current Limit Power Switch PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details