Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 803489-MP62550DGT-LF
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 100mOhm
Supplier Device Package: 6-TQFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
IC PWR SWITCH N-CHAN 1:1 6TQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MP62550DGT-LF-Z | MP62550DGT-LF-Z |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62550DGT-LF-Z | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5V ~ 5.5V |