Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351ES-LF-Z MP62351ES-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732849-MP62351ES-LF- Z Packaging: Tape and Reel Features: Load Discharge, Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 85mOhm
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732849-MP62351ES-LF- Z Packaging: Tape and Reel Features: Load Discharge, Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351ES-LF-Z
MP62351ES-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351ES-LF-Z MP62351ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 732849-MP62351ES-LF- Z Packaging: Tape and Reel Features: Load Discharge, Status Flag Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 85mOhm

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 732849-MP62351ES-LF-Z
Packaging: Tape and Reel
Features: Load Discharge, Status Flag
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 85mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP62351ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62351ES-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62351ES-LF-Z
IC PWR SWITCH 1:2 8SOIC

IC PWR SWITCH 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62351ES-LF-Z MP62351ES-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351ES-LF-Z PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details