Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351EK-LF-Z MP62351EK-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079122-MP62351EK-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079122-MP62351EK-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351EK-LF-Z
MP62351EK-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351EK-LF-Z MP62351EK-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079122-MP62351EK-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079122-MP62351EK-LF-Z
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MP62351EK-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62351EK-LF-Z
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details