Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62350ES-LF-Z MP62350ES-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079120-MP62350ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079120-MP62350ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62350ES-LF-Z
MP62350ES-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62350ES-LF-Z MP62350ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079120-MP62350ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079120-MP62350ES-LF-Z
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62350ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62350ES-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62350ES-LF-Z
IC PWR SWITCH 1:2 8SOIC

IC PWR SWITCH 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62350ES-LF-Z MP62350ES-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62350ES-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-244/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details