Monolithic Power Systems, Inc. Power Distribution Switches, Load Drivers MP62341DS-LF-P

Description
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC
Description
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP62341DS-LF-P is a dual-channel power distribution switch designed for applications requiring current limiting and load switching. It supports a continuous current of 1A and operates within a supply voltage range of 2.7V to 5.5V. The device features an on-resistance of 80m,Ѷ, ensuring efficient power distribution with minimal losses. Key protective features include thermal shutdown protection, under-voltage lockout, and reverse current blocking, which enhance reliability in various applications. The MP62341DS-LF-P is available in an 8-pin SOIC package and is suitable for use in devices such as PDAs, portable GPS units, notebook PCs, and USB power distribution systems. The part is UL approved and complies with RoHS directives, making it a suitable choice for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The MP62341DS-LF-P is a dual-channel power distribution switch designed for applications requiring current limiting and load switching. It supports a continuous current of 1A and operates within a supply voltage range of 2.7V to 5.5V. The device features an on-resistance of 80m,Ѷ, ensuring efficient power distribution with minimal losses. Key protective features include thermal shutdown protection, under-voltage lockout, and reverse current blocking, which enhance reliability in various applications. The MP62341DS-LF-P is available in an 8-pin SOIC package and is suitable for use in devices such as PDAs, portable GPS units, notebook PCs, and USB power distribution systems. The part is UL approved and complies with RoHS directives, making it a suitable choice for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MP62341DS-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP62341DS-LF-P
Power Distribution Switches, Load Drivers MP62341DS-LF-P
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC

Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP62341DS-LF-P
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 2; 2
Output Configuration Inverting; Noninverting
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53358BD14294-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details