Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079118-MP62341DS-1-
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC PWR SWITCH 1:2 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MP62341DS-1-LF-Z | MP62341DS-1-LF-Z |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62341DS-1-LF-Z | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |