Monolithic Power Systems, Inc. Power Distribution Switches, Load Drivers MP62341DS-1-LF-P

Description
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC
Description
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP62341DS-1-LF-P is a dual-channel power distribution switch designed for applications requiring current-limited load switching. It supports a continuous current of 1A and operates within a supply voltage range of 2.7V to 5.5V. The device features an accurate current limit, thermal shutdown protection, and under-voltage lockout, ensuring safe operation under various conditions. With an on-resistance of 85m,Ѷ, it minimizes power loss during operation. The output discharge function provides a resistive discharge path for external capacitors when the switch is disabled, enhancing system reliability. The MP62341DS-1-LF-P is available in an 8-pin SOIC package and is UL recognized, making it suitable for a variety of applications, including portable devices, telecom systems, and USB power distribution.

Datasheet Summary
Powered by GS/AI

The MP62341DS-1-LF-P is a dual-channel power distribution switch designed for applications requiring current-limited load switching. It supports a continuous current of 1A and operates within a supply voltage range of 2.7V to 5.5V. The device features an accurate current limit, thermal shutdown protection, and under-voltage lockout, ensuring safe operation under various conditions. With an on-resistance of 85m,Ѷ, it minimizes power loss during operation. The output discharge function provides a resistive discharge path for external capacitors when the switch is disabled, enhancing system reliability. The MP62341DS-1-LF-P is available in an 8-pin SOIC package and is UL recognized, making it suitable for a variety of applications, including portable devices, telecom systems, and USB power distribution.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MP62341DS-1-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP62341DS-1-LF-P
Power Distribution Switches, Load Drivers MP62341DS-1-LF-P
Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC

Power Switch/Driver 1:2 N/P-Channel 1A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP62341DS-1-LF-P
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1705 Complementary High Speed Power Driver with Internal Regulator - 5962-9579801M2A - Texas Instruments
Specs
Output Configuration Single
Input Threshold TTL
Output Current 1.5 amps
View Details
 - 74AHC2G126DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD10980-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details