Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62341DH-1-LF-Z MP62341DH-1-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802429-MP62341DH-1-L F-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802429-MP62341DH-1-L F-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62341DH-1-LF-Z
MP62341DH-1-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62341DH-1-LF-Z MP62341DH-1-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802429-MP62341DH-1-L F-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802429-MP62341DH-1-LF-Z
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 85mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP62341DH-1-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62341DH-1-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62341DH-1-LF-Z
IC PWR SWITCH 1:2 8SOIC

IC PWR SWITCH 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62341DH-1-LF-Z MP62341DH-1-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62341DH-1-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details