Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DS-1-LF MP62340DS-1-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 812127-MP62340DS-1-L F Packaging: Tube Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 812127-MP62340DS-1-L F Packaging: Tube Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DS-1-LF
MP62340DS-1-LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DS-1-LF MP62340DS-1-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 812127-MP62340DS-1-L F Packaging: Tube Mounting Style: Surface Mount Features: Load Discharge, Status Flag Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1A Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 812127-MP62340DS-1-LF
Packaging: Tube
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 85mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1A
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch - 541-MP62340DS-1-LF - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch
541-MP62340DS-1-LF
Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch 541-MP62340DS-1-LF
Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch

Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62340DS-1-LF 541-MP62340DS-1-LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DS-1-LF Power Switch ICs - Power Distribution 3.3/5V 2-Ch 1A Current Limit Switch
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details