Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DH-1-LF-Z MP62340DH-1-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789186-MP62340DH-1-L F-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789186-MP62340DH-1-L F-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DH-1-LF-Z
MP62340DH-1-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DH-1-LF-Z MP62340DH-1-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789186-MP62340DH-1-L F-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789186-MP62340DH-1-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62340DH-1-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62340DH-1-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62340DH-1-LF-Z
IC PWR SWITCH 1:2 8MSOP

IC PWR SWITCH 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62340DH-1-LF-Z MP62340DH-1-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62340DH-1-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details