MONOLITHIC POWER SYSTEMS, INC.
MP6231DH-LF-Z -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Monolithic Power Systems, Inc.
Power Distribution Switches, Load Drivers
MP6231DH-LF-Z
Description
IC PWR SWITCH 1:2 8MSOP
Description
IC PWR SWITCH 1:2 8MSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MP6231DH-LF-Z |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Package Type
|
Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-VFQFN Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Fixed
View Details
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details