Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MP62261DS-1-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1321126-MP62261DS-1- LF-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Status Flag Standard Package: 2,500 Mounting: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP62261 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1321126-MP62261DS-1- LF-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Status Flag Standard Package: 2,500 Mounting: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP62261 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1321126-MP62261DS-1-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1321126-MP62261DS-1-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1321126-MP62261DS-1-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1321126-MP62261DS-1- LF-Z Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Load Discharge, Status Flag Standard Package: 2,500 Mounting: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP62261 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1321126-MP62261DS-1-LF-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Standard Package: 2,500
Mounting: Surface Mount
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 45mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MP62261
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1321126-MP62261DS-1-LF-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details