Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MP62260DS-1-LF

Description
IC PWR SWITCH 1:1 8SOIC
Description
IC PWR SWITCH 1:1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP62260DS-1-LF is a single-channel power distribution switch designed to handle continuous currents of up to 2A, with a typical short-circuit current limit of 3A. It operates within a supply voltage range of 2.7V to 5.5V and features a low on-resistance of 45m,Ѷ, which enhances efficiency in power distribution applications. The device includes essential protection features such as thermal shutdown, under-voltage lockout, and reverse current blocking, ensuring reliable operation under various load conditions. Additionally, the MP62260DS-1-LF incorporates an output discharge function that provides a resistive path for external output capacitors when disabled, which is beneficial for managing transient responses. The device is packaged in an SOIC8 format, making it suitable for integration into compact electronic designs. Typical applications include smartphones, portable GPS devices, notebook PCs, and USB power distribution systems.

Datasheet Summary
Powered by GS/AI

The MP62260DS-1-LF is a single-channel power distribution switch designed to handle continuous currents of up to 2A, with a typical short-circuit current limit of 3A. It operates within a supply voltage range of 2.7V to 5.5V and features a low on-resistance of 45m,Ѷ, which enhances efficiency in power distribution applications. The device includes essential protection features such as thermal shutdown, under-voltage lockout, and reverse current blocking, ensuring reliable operation under various load conditions. Additionally, the MP62260DS-1-LF incorporates an output discharge function that provides a resistive path for external output capacitors when disabled, which is beneficial for managing transient responses. The device is packaged in an SOIC8 format, making it suitable for integration into compact electronic designs. Typical applications include smartphones, portable GPS devices, notebook PCs, and USB power distribution systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - MP62260DS-1-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
MP62260DS-1-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MP62260DS-1-LF
IC PWR SWITCH 1:1 8SOIC

IC PWR SWITCH 1:1 8SOIC

Supplier's Site
Power Distribution Switches, Load Drivers - MP62260DS-1-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP62260DS-1-LF
Power Distribution Switches, Load Drivers MP62260DS-1-LF
Power Switch/Driver 1:1 2A 8-SOIC

Power Switch/Driver 1:1 2A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number MP62260DS-1-LF MP62260DS-1-LF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other Tube; Tube; Other
Driver Type High-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR - 1034178-DRV8848PWPR - Win Source Electronics
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
 - 74LVTH244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330A-A00200-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details