Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP62171EK-1-LF-Z

Description
Win Source Part Number: 1079994-MP62171EK-1- LF-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2544-1YMM; MIC2548-1YMM; MIC4721YMM-TR; LM3410YMY/NOPB; LM3410XMY/NOPB; LM2622MM-ADJ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP62171 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1079994-MP62171EK-1- LF-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2544-1YMM; MIC2548-1YMM; MIC4721YMM-TR; LM3410YMY/NOPB; LM3410XMY/NOPB; LM2622MM-ADJ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP62171 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1079994-MP62171EK-1-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1079994-MP62171EK-1-LF-Z
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1079994-MP62171EK-1-LF-Z
Win Source Part Number: 1079994-MP62171EK-1- LF-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2544-1YMM; MIC2548-1YMM; MIC4721YMM-TR; LM3410YMY/NOPB; LM3410XMY/NOPB; LM2622MM-ADJ/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP62171 Product Status: Not For New Designs

Win Source Part Number: 1079994-MP62171EK-1-LF-Z
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Status Flag
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 75mOhm
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2544-1YMM; MIC2548-1YMM; MIC4721YMM-TR; LM3410YMY/NOPB; LM3410XMY/NOPB; LM2622MM-ADJ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP62171
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1079994-MP62171EK-1-LF-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details