The MP62170ES-1-LF is a power distribution switch designed for load switching applications, featuring an internal current limiting function to protect host devices from faulty load conditions. It operates within a voltage range of 2.7V to 5.5V and supports a continuous current of 1.5A, with a typical short-circuit current of 2.3A. The device has a low on-resistance of 75m,Ѷ, which contributes to efficient power management. This switch includes several protective features such as thermal shutdown protection, under-voltage lockout, and reverse current blocking. It also has a quiescent current of 90µA and a FLAG output with an 8ms deglitch time, ensuring reliable operation during power-up. The MP62170ES-1-LF is available in an 8-pin SOIC package, making it suitable for various applications including smartphones, portable GPS devices, and USB power distribution.
IC PWR SWITCH 1:1 8SOIC
Power Switch/Driver 1:1 1.5A 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MP62170ES-1-LF | MP62170ES-1-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |