Monolithic Power Systems, Inc. Power Distribution Switches, Load Drivers MP6215DH-LF

Description
Power Switch/Driver 8-MSOP-EP
Description
Power Switch/Driver 8-MSOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6215DH-LF is a single-channel power distribution switch designed to operate with a nominal input voltage of 3.3V or 5V. It features an internal current limiting mechanism to protect against faulty load conditions, allowing for a continuous load of up to 1.5A and a typical current limit of 2.3A. The device includes over-current protection that transitions to a constant current mode during overload conditions, and thermal shutdown protection that activates if the junction temperature exceeds approximately 140°C, with recovery occurring once the temperature drops to around 120°C. This switch is housed in an MSOP8 package with an exposed pad, suitable for applications such as notebook PCs, set-top boxes, telecom and network systems, PC card hot swap, and USB power distribution. The MP6215DH-LF also offers features like under-voltage lockout, reverse current blocking, and a quiescent current of 140µA, making it a versatile choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The MP6215DH-LF is a single-channel power distribution switch designed to operate with a nominal input voltage of 3.3V or 5V. It features an internal current limiting mechanism to protect against faulty load conditions, allowing for a continuous load of up to 1.5A and a typical current limit of 2.3A. The device includes over-current protection that transitions to a constant current mode during overload conditions, and thermal shutdown protection that activates if the junction temperature exceeds approximately 140°C, with recovery occurring once the temperature drops to around 120°C. This switch is housed in an MSOP8 package with an exposed pad, suitable for applications such as notebook PCs, set-top boxes, telecom and network systems, PC card hot swap, and USB power distribution. The MP6215DH-LF also offers features like under-voltage lockout, reverse current blocking, and a quiescent current of 140µA, making it a versatile choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MP6215DH-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MP6215DH-LF
Power Distribution Switches, Load Drivers MP6215DH-LF
Power Switch/Driver 8-MSOP-EP

Power Switch/Driver 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP6215DH-LF
Product Name Power Distribution Switches, Load Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53345-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details