Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DH-LF-P MP6205DH-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927782-MP6205DH-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP6205 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1206-1, 1589-1206-2, 1589-1206-6
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927782-MP6205DH-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP6205 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1206-1, 1589-1206-2, 1589-1206-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DH-LF-P
MP6205DH-LF-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DH-LF-P MP6205DH-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927782-MP6205DH-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP6205 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1206-1, 1589-1206-2, 1589-1206-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927782-MP6205DH-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MP6205
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1206-1, 1589-1206-2, 1589-1206-6

Buy Now Datasheet
Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS - 541-MP6205DH-LF-P - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS
541-MP6205DH-LF-P
Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS 541-MP6205DH-LF-P
Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS

Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MP6205DH-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP6205DH-LF-P
PMIC - Power Distribution Switches, Load Drivers MP6205DH-LF-P
IC PWR SWITCH 1:1 8MSOP

IC PWR SWITCH 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP6205DH-LF-P 541-MP6205DH-LF-P MP6205DH-LF-P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DH-LF-P Power Switch ICs - Power Distribution 3.3/5V 1-Ch 500mA Current Limit PDS PMIC - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers