Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DD-LF-Z MP6205DD-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059399-MP6205DD-LF-Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-QFN (2x3) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059399-MP6205DD-LF-Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-QFN (2x3) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DD-LF-Z
MP6205DD-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DD-LF-Z MP6205DD-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059399-MP6205DD-LF-Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-QFN (2x3) Supply Voltage - Operating: Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059399-MP6205DD-LF-Z
Packaging: Reel - TR
Features: Status Flag
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-QFN (2x3)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP6205DD-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP6205DD-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP6205DD-LF-Z
IC PWR SWITCH 1:1 8QFN

IC PWR SWITCH 1:1 8QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP6205DD-LF-Z MP6205DD-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6205DD-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details