Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z MP62055EJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059398-MP62055EJ-LF- Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Family Name: MP62055EJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): STMPS2171STR; STMPS2151STR; STMPS2141STR; Introduction Date: April 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059398-MP62055EJ-LF- Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Family Name: MP62055EJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): STMPS2171STR; STMPS2151STR; STMPS2141STR; Introduction Date: April 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z - MP62055EJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z
MP62055EJ-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z MP62055EJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059398-MP62055EJ-LF- Z Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Family Name: MP62055EJ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): STMPS2171STR; STMPS2151STR; STMPS2141STR; Introduction Date: April 18, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059398-MP62055EJ-LF-Z
Packaging: Reel - TR
Features: Status Flag
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 115 mOhm
Family Name: MP62055EJ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): STMPS2171STR; STMPS2151STR; STMPS2141STR;
Introduction Date: April 18, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Switch ICs - Power Distribution 500mA USB Switch - 541-MP62055EJ-LF-Z - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 500mA USB Switch
541-MP62055EJ-LF-Z
Power Switch ICs - Power Distribution 500mA USB Switch 541-MP62055EJ-LF-Z
Power Switch ICs - Power Distribution 500mA USB Switch

Power Switch ICs - Power Distribution 500mA USB Switch

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62055EJ-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62055EJ-LF-Z
IC PWR SWITCH 1:1 TSOT23-5

IC PWR SWITCH 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62055EJ-LF-Z 541-MP62055EJ-LF-Z MP62055EJ-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-Z Power Switch ICs - Power Distribution 500mA USB Switch PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers