Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP62040DQFU-LF-Z

Description
Win Source Part Number: 972025-MP62040DQFU-L F-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 972025-MP62040DQFU-L F-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 972025-MP62040DQFU-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
972025-MP62040DQFU-LF-Z
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 972025-MP62040DQFU-LF-Z
Win Source Part Number: 972025-MP62040DQFU-L F-Z Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 972025-MP62040DQFU-LF-Z
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.7V ~ 5.5V
Rds On (Typ): 85mOhm
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-UTQFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 972025-MP62040DQFU-LF-Z
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details