Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP62040DQFU-1-LF-P

Description
Win Source Part Number: 960405-MP62040DQFU-1 -LF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC94063YC6-TR; MIC94062YC6-TR; VN800PSTR-E; NCP6334CMTAATBG; L78S12CV; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1202-2,1589-120 2-6,1589-1202-1
Request a Quote Datasheet
Description
Win Source Part Number: 960405-MP62040DQFU-1 -LF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC94063YC6-TR; MIC94062YC6-TR; VN800PSTR-E; NCP6334CMTAATBG; L78S12CV; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1202-2,1589-120 2-6,1589-1202-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 960405-MP62040DQFU-1-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
960405-MP62040DQFU-1-LF-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 960405-MP62040DQFU-1-LF-P
Win Source Part Number: 960405-MP62040DQFU-1 -LF-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 4-UFDFN Exposed Pad Supplier Device Package: 4-UTQFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC94063YC6-TR; MIC94062YC6-TR; VN800PSTR-E; NCP6334CMTAATBG; L78S12CV; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1202-2,1589-120 2-6,1589-1202-1

Win Source Part Number: 960405-MP62040DQFU-1-LF-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.7V ~ 5.5V
Rds On (Typ): 85mOhm
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-UTQFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2009YM6-TR; MIC94063YC6-TR; MIC94062YC6-TR; VN800PSTR-E; NCP6334CMTAATBG; L78S12CV;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1202-2,1589-1202-6,1589-1202-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 960405-MP62040DQFU-1-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details