Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927781-MP6004GQ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6004
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1702-6, MP6004GQ-Z-ND, 1589-1702-2, 1589-1702-1
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
IC REG BUCK FLYBCK ADJ 3A 14QFN
IC REG BCK FLYBCK ADJ 3A 14QFN
IC REG BCK FLYBCK ADJ 3A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927781-MP6004GQ-Z | 1589-1702-1-ND | MP6004GQ-Z | MP6004GQ-Z | MP6004GQ-Z | MP6004GQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP6004GQ-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x3) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | -0.5000 to 150 volts | -0.5000 to 150 volts | -0.5000 volts | -0.5000 volts |