Monolithic Power Systems, Inc. Switching Voltage Regulators MP6004GQ-P

Description
Switching Voltage Regulators PSR Flyback/Buck 80V DC-DC Converter
Datasheet
Description
Switching Voltage Regulators PSR Flyback/Buck 80V DC-DC Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP6004GQ-P
Switching Voltage Regulators MP6004GQ-P
Switching Voltage Regulators PSR Flyback/Buck 80V DC-DC Converter

Switching Voltage Regulators PSR Flyback/Buck 80V DC-DC Converter

Buy Now Datasheet
Dc/dc Conv, Buck/flyback, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3481 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck/flyback, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3481
Dc/dc Conv, Buck/flyback, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3481
DC/DC CONV, BUCK/FLYBACK, 125DEG C; Topology:Buck, Flyback; Input Voltage Min:14V; Input Voltage Max:80V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:-500mV RoHS Compliant: Yes

DC/DC CONV, BUCK/FLYBACK, 125DEG C; Topology:Buck, Flyback; Input Voltage Min:14V; Input Voltage Max:80V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:3A; Output Voltage Min:-500mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP6004GQ-P 54AH3481
Product Name Switching Voltage Regulators Dc/dc Conv, Buck/flyback, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 14 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details