Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927780-MP6004GQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6004
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP6004GQ-P-ND, 1589-MP6004GQ-PTR, 1589-MP6004GQ-PDKR, 1589-MP6004GQ-PCT
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Buck, Flyback Switching Regulator IC Positive Adjustable -0.5V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
IC REG BCK FLYBCK ADJ 3A 14QFN
IC REG BUCK FLYBCK ADJ 3A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927780-MP6004GQ-P | 1589-MP6004GQ-PDKR-ND | MP6004GQ-P | MP6004GQ-P | MP6004GQ-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP6004GQ-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x3) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | -0.5000 to 150 volts | -0.5000 to 150 volts | -0.5000 volts |