IC REG BOOST FLYBACK ADJ 8SOICE
"Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable -0.5V 1 Output 550mA (Switch) 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BOOST FLYBACK ADJ 8SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927779-MP6003DN-LF-Z
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable -0.5V 1 Output 550mA (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6003
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOICE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable -0.5V 1 Output 550mA (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG MULTI CONFG ADJ 8SOIC
IC REG MULTI CONFG ADJ 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP6003DN-LF-ZCT-ND | 927779-MP6003DN-LF-Z | MP6003DN-LF-Z | MP6003DN-LF-Z | MP6003DN-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP6003DN-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOICE | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage | -0.5000 to 150 volts | -0.5000 to 150 volts | -0.5000 volts | ||
| IOUT | 0.5500 amps | 0.5500 amps | 0.5500 amps |