Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024243-MP6001DN-LF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 200kHz to 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): -0.5V
Maximum Output Voltage: 150V
Minimum Input Voltage: 10V
IC REG MULTI CONFG ADJ 2A 8SOIC
IC REG MULT CONFIG ADJ 2A 8SOIC
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable -0.5V 1 Output 2A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 024243-MP6001DN-LF | MP6001DN-LF | MP6001DN-LF | MP6001DN-LF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP6001DN-LF | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Flyback, Forward Converter, SEPIC | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOICE | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |