Monolithic Power Systems, Inc. Power Management - Specialized MP5505AGL-Z

Description
IC REG BOOST 7V 4A
Request a Quote Datasheet
Description
IC REG BOOST 7V 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MP5505AGL-Z - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MP5505AGL-Z
Power Management - Specialized MP5505AGL-Z
IC REG BOOST 7V 4A

IC REG BOOST 7V 4A

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - MP5505AGL-Z - 800845-MP5505AGL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MP5505AGL-Z
800845-MP5505AGL-Z
PMIC - PMIC - Power Management - Specialized - MP5505AGL-Z 800845-MP5505AGL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 800845-MP5505AGL-Z Packaging: Reel Mounting Style: SMD Applications: Battery Backup Current - Supply: 2mA (Maximum) Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TFQFN Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 7V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 800845-MP5505AGL-Z
Packaging: Reel
Mounting Style: SMD
Applications: Battery Backup
Current - Supply: 2mA (Maximum)
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TFQFN
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 7V

Buy Now

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number MP5505AGL-Z 800845-MP5505AGL-Z
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - MP5505AGL-Z
Package Type Other; 20-PowerTFQFN Other; 20-TFQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details