PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (5) 1.5MHz 28-QFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (5) 1.5MHz 28-QFN (4x4)
PMIC - Voltage Regulators - Linear + Switching 9 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (5) 1.5MHz 28-QFN (4x4)
Win Source Part Number: 996336-MP5496GR-0001
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (5)
Frequency - Switching: 1.5MHz
Number of Outputs: 9
Voltage/Current - Output 1: Programmable, Programmable, Programmable, 600mV to 2.1875V, 4.5A
Voltage/Current - Output 2: Programmable, Programmable, Programmable, 600mV to 2.1875V, 2.5A
Voltage/Current - Output 3: Programmable, Programmable, Programmable, 600mV to 2.1875V, 4A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 28-VFQFN
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP5496GR-0001-P
PMIC - Voltage Regulators - Linear Switching 9 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (5) 1.5MHz 28-QFN (4x4)
2.8V TO 5.5V, POWER MANAGEMENT I
2.8V TO 5.5V, POWER MANAGEMENT I
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MP5496GR-0001-PTR-ND | 996336-MP5496GR-0001-P | MP5496GR-0001-P | MP5496GR-0001-P | MP5496GR-0001-P |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | Standard | |||
| Package Type | Other; 28-VFQFN | Other; Tape & Reel | Other; 28-VFQFN | Other; 28-VFQFN | Other; 28-VFQFN |
| IOUT | 4.5 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |