Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z MP5421DM-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079097-MP5421DM-LF- Z Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3.2 V to 20 V Operating Supply Current: 1.6mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079097-MP5421DM-LF- Z Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3.2 V to 20 V Operating Supply Current: 1.6mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z - 1079097-MP5421DM-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z
1079097-MP5421DM-LF-Z
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z 1079097-MP5421DM-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079097-MP5421DM-LF- Z Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Purpose Slew Rate: 45 V/μs Current - Input Bias: 500nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3.2 V to 20 V Operating Supply Current: 1.6mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 14MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079097-MP5421DM-LF-Z
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 20MHz
Amplifier Type: General Purpose
Slew Rate: 45 V/μs
Current - Input Bias: 500nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3.2 V to 20 V
Operating Supply Current: 1.6mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 14MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MP5421DM-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP5421DM-LF-Z
Integrated Circuits (ICs) - Linear - Amplifiers MP5421DM-LF-Z
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MP5421DM-LF-Z
Instrumentation, OP Amps, Buffer Amps MP5421DM-LF-Z
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1079097-MP5421DM-LF-Z MP5421DM-LF-Z MP5421DM-LF-Z
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5421DM-LF-Z Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3.2 to 20 volts
Source Current (IS) 1.6 milliamps 1.6 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 14 MHz 14 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3583JM - Lingto Electronic Limited
Specs
Source Current (IS) 8.5 milliamps
View Details
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1906398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details