Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MP5420DM-LF

Description
Win Source Part Number: 1145258-MP5420DM-LF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x4 Channels) Current - Output / Channel: 130 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet
Description
Win Source Part Number: 1145258-MP5420DM-LF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x4 Channels) Current - Output / Channel: 130 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1145258-MP5420DM-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1145258-MP5420DM-LF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1145258-MP5420DM-LF
Win Source Part Number: 1145258-MP5420DM-LF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA (x4 Channels) Current - Output / Channel: 130 mA Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 18 V

Win Source Part Number: 1145258-MP5420DM-LF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 96
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 20 MHz
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1.6mA (x4 Channels)
Current - Output / Channel: 130 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Monolithic Power Systems Inc.
Voltage - Supply Span (Min): 3.2 V
Voltage - Supply Span (Max): 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MP5420DM-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP5420DM-LF
Integrated Circuits (ICs) - Linear - Amplifiers MP5420DM-LF
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MP5420DM-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MP5420DM-LF
Instrumentation, OP Amps, Buffer Amps MP5420DM-LF
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1145258-MP5420DM-LF MP5420DM-LF MP5420DM-LF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.6 milliamps 1.6 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 14 MHz 14 MHz
Slew Rate 45 V/µs 4.50E-5 V/µs 45 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640JN - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details
Op Amps - 2484256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details