200MA, 2.3-5V, NEGATIVE CHARGE P
200MA, 2.3-5V, NEGATIVE CHARGE P
PMIC - Voltage Regulators - Linear Switching 2 Output Charge Pump (1), Linear (LDO) (1) 30kHz ~ 550kHz 10-QFN (1.4x1.8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MP5418GQG-ZTR-ND | MP5418GQG-Z | MP5418GQG-Z |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||
| Package Type | Other; 10-VFQFN | Other; 10-VFQFN | |
| Output Voltage | -2.3 to -5 volts | ||
| IOUT | 0.2000 amps |