Monolithic Power Systems, Inc. Power Management - Specialized MP5414DV-LF-Z

Description
Handheld/Mobile Devices PMIC 28-QFN (4x5)
Request a Quote Datasheet
Description
Handheld/Mobile Devices PMIC 28-QFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MP5414DV-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
MP5414DV-LF-Z-ND
Power Management - Specialized MP5414DV-LF-Z-ND
Handheld/Mobile Devices PMIC 28-QFN (4x5)

Handheld/Mobile Devices PMIC 28-QFN (4x5)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - MP5414DV-LF-Z - 804782-MP5414DV-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MP5414DV-LF-Z
804782-MP5414DV-LF-Z
PMIC - PMIC - Power Management - Specialized - MP5414DV-LF-Z 804782-MP5414DV-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804782-MP5414DV-LF-Z Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 28μA Supplier Device Package: 28-QFN (4x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804782-MP5414DV-LF-Z
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Current - Supply: 28μA
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - MP5414DV-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
MP5414DV-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MP5414DV-LF-Z
IC REG BOOST

IC REG BOOST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number MP5414DV-LF-Z-ND 804782-MP5414DV-LF-Z MP5414DV-LF-Z
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - MP5414DV-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Reel
IOUT 0.3000 to 4 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details