Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079096-MP5410EQ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 10V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC REG BOOST ADJ 180MA 16QFN
IC REG BOOST ADJ 180MA 16QFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad
IC REG BOOST ADJ 180MA 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP5410EQ-LF-Z-ND | 1079096-MP5410EQ-LF-Z | MP5410EQ-LF-Z | MP5410EQ-LF-Z | MP5410EQ-LF-Z | MP5410EQ-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5410EQ-LF-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Output Voltage | 1.8 to 10 volts | 1.8 volts | 1.8 volts | 1.8 to 10 volts | 1.8 volts | |
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps |