Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP5410EQ-LF-P

Description
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1200-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1200-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1200-2-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5410EQ-LF-P - 1079095-MP5410EQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5410EQ-LF-P
1079095-MP5410EQ-LF-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5410EQ-LF-P 1079095-MP5410EQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079095-MP5410EQ-LF- P Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Number of Outputs: 1 Synchronous Rectifier: No Output Current: 180mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 10V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079095-MP5410EQ-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 10V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP5410EQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP5410EQ-LF-P
Voltage Regulators - DC DC Switching Regulators MP5410EQ-LF-P
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 180mA 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP5410EQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP5410EQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP5410EQ-LF-P
IC REG BOOST ADJ 180MA 16QFN

IC REG BOOST ADJ 180MA 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MP5410EQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP5410EQ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP5410EQ-LF-P
IC REG BOOST ADJ 180MA 16QFN

IC REG BOOST ADJ 180MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1200-2-ND 1079095-MP5410EQ-LF-P MP5410EQ-LF-P MP5410EQ-LF-P MP5410EQ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5410EQ-LF-P Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Output Voltage 1.8 to 10 volts 1.8 volts 1.8 to 10 volts 1.8 volts
IOUT 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-20CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers