Win Source Part Number: 1002007-MP5408MGU-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 235kHz ~ 2.2MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5.1V, 5.17V, 5.3V
Synchronous Rectifier: Yes
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP5408MGU-Z-ND,1589-
Base Product Number: MP5408
Product Status: Not For New Designs
IC REG 36V 6A FREQ PROGRAM 26QFN
Buck Switching Regulator IC Positive Fixed 5.1V, 5.17V, 5.3V 2 Output 6A 26-PowerVFQFN
IC REG BUCK 5.1V/5.17V DL 26QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1002007-MP5408MGU-Z | MP5408MGU-Z | MP5408MGU-Z | MP5408MGU-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel | Other; 26-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 235 to 2200 kHz | 235 to 2200 kHz | 235 to 2200 kHz |