Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 2 Output 3.5A, 2.5A 20-UFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808342-MP5403GQBU-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.5A, 2.5A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Supplier Device Package: 20-UTQFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 20-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC REG BCK ADJ/FIX 3.5A/2.5A DL
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.6V 2 Output 3.5A, 2.5A 20-UFQFN
IC REG BCK ADJ/FIX 3.5A/2.5A DL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP5403GQBU-Z-ND | 808342-MP5403GQBU-Z | MP5403GQBU-Z | MP5403GQBU-Z | MP5403GQBU-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5403GQBU-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |
| Package Type | Other; 20-UFQFN | Other; 20-UFQFN | Other; 20-UFQFN | Other; 20-UFQFN | |
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.6000 to 6 volts | 6 volts | 0.6000 volts | 0.6000 to 6 volts | 0.6000 volts |