Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239083-MP5402MGR-Z
Categories: Integrated Circuits
Status: Active
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
IC REG BUCK 5V 5A 26QFN
IC REG BUCK 5V 5A 26QFN
IC REG BUCK 5V 5A 26QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1698-2-ND | 239083-MP5402MGR-Z | MP5402MGR-Z | MP5402MGR-Z | MP5402MGR-Z | MP5402MGR-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5402MGR-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |