Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885642-MP5402MGR-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
Package: Reel - TR
Package: 26-PowerVFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP5402
Categories: Integrated Circuits (ICs)
Case / Package: 26-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
IC REG BUCK 5V 5A 26QFN
IC REG BUCK 5V 5A 26QFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A 26-PowerVFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885642-MP5402MGR-P | MP5402MGR-P-ND | MP5402MGR-P | MP5402MGR-P | MP5402MGR-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP5402MGR-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 26-QFN (4x4) | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed |