Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MP5221DK-LF-Z

Description
Win Source Part Number: 966207-MP5221DK-LF-Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA Current - Output / Channel: 70 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS462CST; LMV716MM; TSX9292IST; LMC6482IMMX/NOPB; TSX922IST; LMC6482IMMX; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet
Description
Win Source Part Number: 966207-MP5221DK-LF-Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA Current - Output / Channel: 70 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS462CST; LMV716MM; TSX9292IST; LMC6482IMMX/NOPB; TSX922IST; LMC6482IMMX; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 966207-MP5221DK-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
966207-MP5221DK-LF-Z
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 966207-MP5221DK-LF-Z
Win Source Part Number: 966207-MP5221DK-LF-Z Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 20 MHz Amplifier Type: General Purpose Slew Rate: 45V/µs Gain Bandwidth Product: 14 MHz Current - Input Bias: 500 nA Voltage - Input Offset: 2 mV Current - Supply: 1.6mA Current - Output / Channel: 70 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TS462CST; LMV716MM; TSX9292IST; LMC6482IMMX/NOPB; TSX922IST; LMC6482IMMX; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Monolithic Power Systems Inc. Voltage - Supply Span (Min): 3.2 V Voltage - Supply Span (Max): 20 V

Win Source Part Number: 966207-MP5221DK-LF-Z
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 20 MHz
Amplifier Type: General Purpose
Slew Rate: 45V/µs
Gain Bandwidth Product: 14 MHz
Current - Input Bias: 500 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1.6mA
Current - Output / Channel: 70 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TS462CST; LMV716MM; TSX9292IST; LMC6482IMMX/NOPB; TSX922IST; LMC6482IMMX;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Monolithic Power Systems Inc.
Voltage - Supply Span (Min): 3.2 V
Voltage - Supply Span (Max): 20 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MP5221DK-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MP5221DK-LF-Z
Instrumentation, OP Amps, Buffer Amps MP5221DK-LF-Z
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MP5221DK-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP5221DK-LF-Z
Integrated Circuits (ICs) - Linear - Amplifiers MP5221DK-LF-Z
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 966207-MP5221DK-LF-Z MP5221DK-LF-Z MP5221DK-LF-Z
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 1.6 milliamps 1.6 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 14 MHz 14 MHz
Slew Rate 45 V/µs 45 V/µs 4.50E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - 907594-5962-9086801MXC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8-12
View Details
3 suppliers
Op Amps - 2449799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details