Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z MP5220DK-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789181-MP5220DK-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Current - Input Bias: 500nA Voltage - Input Offset: 2mV Family Name: MP5220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 130mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 3.2 V ~ 18 V Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789181-MP5220DK-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Current - Input Bias: 500nA Voltage - Input Offset: 2mV Family Name: MP5220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 130mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 3.2 V ~ 18 V Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z - 789181-MP5220DK-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z
789181-MP5220DK-LF-Z
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z 789181-MP5220DK-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789181-MP5220DK-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 20MHz Amplifier Type: General Current - Input Bias: 500nA Voltage - Input Offset: 2mV Family Name: MP5220 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 8-MSOP Output Current per Channel: 130mA SR - Slew Rate: 45 V/μs GBP - Gain Bandwidth Product: 14MHz Dual Supply Voltage (±): 3.2 V ~ 18 V Introduction Date: December 09, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789181-MP5220DK-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 20MHz
Amplifier Type: General
Current - Input Bias: 500nA
Voltage - Input Offset: 2mV
Family Name: MP5220
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 130mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 14MHz
Dual Supply Voltage (±): 3.2 V ~ 18 V
Introduction Date: December 09, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MP5220DK-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MP5220DK-LF-Z
Integrated Circuits (ICs) - Linear - Amplifiers MP5220DK-LF-Z
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MP5220DK-LF-Z
Instrumentation, OP Amps, Buffer Amps MP5220DK-LF-Z
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 789181-MP5220DK-LF-Z MP5220DK-LF-Z MP5220DK-LF-Z
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MP5220DK-LF-Z Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.6 milliamps 1.6 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 0.5000 µA 0.5000 µA
GBW 14 MHz 14 MHz
Slew Rate 45 V/µs 4.50E-5 V/µs 45 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5238913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type SOP; MSOP; Msop
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD201AH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
View Details
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers